KYOCERA AVX Components Corporation Ceramic Capacitors 700A471JW150XT

Description
470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700A471JW150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A471JW150XTDKR-ND
Ceramic Capacitors 478-700A471JW150XTDKR-ND
470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-700A471JW150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A471JW150XTTR-ND
Ceramic Capacitors 478-700A471JW150XTTR-ND
470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-700A471JW150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A471JW150XTCT-ND
Ceramic Capacitors 478-700A471JW150XTCT-ND
470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

470pF ±5% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Singapore, Singapore
150V 470pF Capacitor
68-700A471JW150XT
150V 470pF Capacitor 68-700A471JW150XT
Silicon RF Capacitors / Thin Film 150V 470pF Tol 5% Las Mkg Product overview: 700A471JW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 470pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A471JW150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150V 470pF Tol 5% Las Mkg Product overview: 700A471JW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 470pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A471JW150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-700A471JW150XTDKR-ND 478-700A471JW150XTTR-ND 68-700A471JW150XT
Product Name Ceramic Capacitors Ceramic Capacitors 150V 470pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details