KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700A471JT150XT

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
Request a Quote Datasheet
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700A471JT150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700A471JT150XT
Hi-Q Multilayer Ceramic Capacitors 700A471JT150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

Supplier's Site Datasheet
Ceramic Capacitors - 478-700A471JT150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A471JT150XTTR-ND
Ceramic Capacitors 478-700A471JT150XTTR-ND
CAP CER 470PF 150V C0G/NP0 0505

CAP CER 470PF 150V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A471JT150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A471JT150XTCT-ND
Ceramic Capacitors 478-700A471JT150XTCT-ND
CAP CER 470PF 150V C0G/NP0 0505

CAP CER 470PF 150V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A471JT150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A471JT150XTDKR-ND
Ceramic Capacitors 478-700A471JT150XTDKR-ND
CAP CER 470PF 150V C0G/NP0 0505

CAP CER 470PF 150V C0G/NP0 0505

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 700A471JT150XT 478-700A471JT150XTTR-ND 478-700A471JT150XTDKR-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details