KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700A3R3CT150XC100

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700A series consists of NP0 porcelain and ceramic multilayer capacitors with a Case A size of 0.055" × 0.055", capacitance values from 0.1 pF to 1000 pF, and extended working voltage up to 250 VDC. They feature zero temperature coefficient, low ESR and ESL, high Q, and high self-resonance, suitable for bypass, coupling, tuning, and DC blocking in RF and microwave applications. The devices meet MIL-PRF-55681 and are rated for operation from -55°C to +125°C. Insulation resistance is 105 MΩ min at 25°C and rated WVDC, and 104 MΩ min at 125°C. Termination is tin/lead solder plated over nickel, and packaging includes tape and reel options.

Datasheet Summary
Powered by GS/AI

The 700A series consists of NP0 porcelain and ceramic multilayer capacitors with a Case A size of 0.055" × 0.055", capacitance values from 0.1 pF to 1000 pF, and extended working voltage up to 250 VDC. They feature zero temperature coefficient, low ESR and ESL, high Q, and high self-resonance, suitable for bypass, coupling, tuning, and DC blocking in RF and microwave applications. The devices meet MIL-PRF-55681 and are rated for operation from -55°C to +125°C. Insulation resistance is 105 MΩ min at 25°C and rated WVDC, and 104 MΩ min at 125°C. Termination is tin/lead solder plated over nickel, and packaging includes tape and reel options.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700A3R3CT150XC100 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700A3R3CT150XC100
Hi-Q Multilayer Ceramic Capacitors 700A3R3CT150XC100
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 700A3R3CT150XC100
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers