KYOCERA AVX Components Corporation Ceramic Capacitors 700A121JW150XT

Description
CAP CER 120PF 150V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 120PF 150V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700A121JW150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A121JW150XTTR-ND
Ceramic Capacitors 478-700A121JW150XTTR-ND
CAP CER 120PF 150V C0G/NP0 0505

CAP CER 120PF 150V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A121JW150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A121JW150XTCT-ND
Ceramic Capacitors 478-700A121JW150XTCT-ND
CAP CER 120PF 150V C0G/NP0 0505

CAP CER 120PF 150V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A121JW150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A121JW150XTDKR-ND
Ceramic Capacitors 478-700A121JW150XTDKR-ND
CAP CER 120PF 150V C0G/NP0 0505

CAP CER 120PF 150V C0G/NP0 0505

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 700A121JW150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700A121JW150XT
Hi-Q Multilayer Ceramic Capacitors 700A121JW150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-700A121JW150XTTR-ND 478-700A121JW150XTDKR-ND 700A121JW150XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details