KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 700A102KW50XT1K | 1284-700A102KW50XT1KTR-ND | 1284-700A102KW50XT1KDKR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts |