KYOCERA AVX Components Corporation Ceramic Capacitors 700A102JW50XT

Description
CAP CER 1000PF 50V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700A102JW50XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102JW50XTDKR-ND
Ceramic Capacitors 478-700A102JW50XTDKR-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A102JW50XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102JW50XTCT-ND
Ceramic Capacitors 478-700A102JW50XTCT-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A102JW50XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102JW50XTTR-ND
Ceramic Capacitors 478-700A102JW50XTTR-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 700A102JW50XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700A102JW50XT
Hi-Q Multilayer Ceramic Capacitors 700A102JW50XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-700A102JW50XTDKR-ND 478-700A102JW50XTCT-ND 700A102JW50XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details