KYOCERA AVX Components Corporation Ceramic Capacitors 700A102JT50XT

Description
CAP CER 1000PF 50V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700A102JT50XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102JT50XTDKR-ND
Ceramic Capacitors 478-700A102JT50XTDKR-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A102JT50XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102JT50XTTR-ND
Ceramic Capacitors 478-700A102JT50XTTR-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A102JT50XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A102JT50XTCT-ND
Ceramic Capacitors 478-700A102JT50XTCT-ND
CAP CER 1000PF 50V C0G/NP0 0505

CAP CER 1000PF 50V C0G/NP0 0505

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 700A102JT50XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700A102JT50XT
Hi-Q Multilayer Ceramic Capacitors 700A102JT50XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.

Supplier's Site Datasheet
Capacitor Rf/microwave 1000Pf, 50V, Aq12 5%; Capacitance Kyocera Avx - 32AK3811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 1000Pf, 50V, Aq12 5%; Capacitance Kyocera Avx
32AK3811
Capacitor Rf/microwave 1000Pf, 50V, Aq12 5%; Capacitance Kyocera Avx 32AK3811
CAPACITOR RF/MICROWAVE 1000PF, 50V, AQ12 5%; Capacitance:1000pF; Capacitance Tol RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 1000PF, 50V, AQ12 5%; Capacitance:1000pF; Capacitance Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-700A102JT50XTDKR-ND 478-700A102JT50XTTR-ND 700A102JT50XT 32AK3811
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors Capacitor Rf/microwave 1000Pf, 50V, Aq12 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details