AVX Corporation Contact, Receptacle, Single, Btb; Product Range Avx Interconnect 70 9159 001 402 006

Description
CONTACT, RECEPTACLE, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size RoHS Compliant: Yes
Datasheet
Description
CONTACT, RECEPTACLE, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, Single, Btb; Product Range Avx Interconnect - 06X1882 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, Single, Btb; Product Range Avx Interconnect
06X1882
Contact, Receptacle, Single, Btb; Product Range Avx Interconnect 06X1882
CONTACT, RECEPTACLE, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size RoHS Compliant: Yes

CONTACT, RECEPTACLE, SINGLE, BTB; Product Range:Coplanar 70-9159 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:Coplanar 70-9159 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 06X1882
Product Name Contact, Receptacle, Single, Btb; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details