RF COAXIAL CONN, JACK, 6GHZ, CABLE; Connector Type:RF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:-; Coaxial Cable Types:2.33mm-2.6mm Coaxial Cable; Contact Material:Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 50Ohm 2.33mm-2.6mm 0.5A 125VAC RF IDC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 66AH1477 | 006791001001005 |
| Product Name | Rf Coaxial Conn, Jack, 6Ghz, Cable; Connector Type Kyocera Avx | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack |