Kyocera Corporation Ceramic Capacitors 62O332MFJCA

Description
3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 62O332MFJCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
62O332MFJCA-ND
Ceramic Capacitors 62O332MFJCA-ND
3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc

3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 62O332MFJCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
62O332MFJCA
Ceramic Capacitors 62O332MFJCA
CAP CER 3300PF 400VAC RADIAL

CAP CER 3300PF 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 62O332MFJCA-ND 62O332MFJCA
Product Name Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
WVAC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details