Kyocera Corporation Ceramic Capacitors 61V332MCKIA

Description
3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 61V332MCKIA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
61V332MCKIA-ND
Ceramic Capacitors 61V332MCKIA-ND
3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc

3300pF ±20% 400VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 61V332MCKIA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
61V332MCKIA
Ceramic Capacitors 61V332MCKIA
CAP CER 3300PF 400VAC RADIAL

CAP CER 3300PF 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 61V332MCKIA-ND 61V332MCKIA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers