Kyocera Corporation Ceramic Capacitors 61V151MECCA

Description
150pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 61V151MECCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
61V151MECCA-ND
Ceramic Capacitors 61V151MECCA-ND
150pF ±20% 400VAC Ceramic Capacitor Radial, Disc

150pF ±20% 400VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 61V151MECCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
61V151MECCA
Ceramic Capacitors 61V151MECCA
CAP CER 150PF 400VAC RADIAL

CAP CER 150PF 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 61V151MECCA-ND 61V151MECCA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers