Kyocera Corporation Ceramic Capacitors 61V102KCFCA

Description
1000pF ±10% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 400VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 61V102KCFCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
61V102KCFCA-ND
Ceramic Capacitors 61V102KCFCA-ND
1000pF ±10% 400VAC Ceramic Capacitor Radial, Disc

1000pF ±10% 400VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 61V102KCFCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
61V102KCFCA
Ceramic Capacitors 61V102KCFCA
CAP CER 1000PF 400VAC RADIAL

CAP CER 1000PF 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 61V102KCFCA-ND 61V102KCFCA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers