AVX Corporation Strain Relief Cap; Accessory Type Avx Interconnect 609176003016100

Description
STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:3 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Thru Wire RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:3 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Thru Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cap; Accessory Type Avx Interconnect - 25T0905 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cap; Accessory Type Avx Interconnect
25T0905
Strain Relief Cap; Accessory Type Avx Interconnect 25T0905
STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:3 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Thru Wire RoHS Compliant: Yes

STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:3 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Thru Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 25T0905
Product Name Strain Relief Cap; Accessory Type Avx Interconnect
Material Nylon (Polyamide), Glass Filled Body
Unlock Full Specs
to access all available technical data

Similar Products