STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:2 Pos 20-18 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Wire Stop RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 21T9015 |
| Product Name | Strain Relief Cap; Accessory Type Avx Interconnect |
| Material | Nylon (Polyamide), Glass Filled Body |