AVX Corporation Strain Relief Cap; Accessory Type Avx Interconnect 609176002016199

Description
STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:2 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Wire Stop RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:2 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Wire Stop RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cap; Accessory Type Avx Interconnect - 25T0903 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cap; Accessory Type Avx Interconnect
25T0903
Strain Relief Cap; Accessory Type Avx Interconnect 25T0903
STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:2 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Wire Stop RoHS Compliant: Yes

STRAIN RELIEF CAP; Accessory Type:Strain Relief Cap; For Use With:2 Pos 24-22 AWG 9176 Series IDC Connectors; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:9176 Series; Colour:White; Features:Wire Stop RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 25T0903
Product Name Strain Relief Cap; Accessory Type Avx Interconnect
Material Nylon (Polyamide), Glass Filled Body
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Caps for Threaded Pipe Ends - CE-324 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread (8 NPT)
View Details
For .500
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread 1/2" NPT
View Details