AVX Corporation Connector Cover, Plastic; Accessory Type Avx Interconnect 609159330201000

Description
CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 2 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 2 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Cover, Plastic; Accessory Type Avx Interconnect - 52R7547 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover, Plastic; Accessory Type Avx Interconnect
52R7547
Connector Cover, Plastic; Accessory Type Avx Interconnect 52R7547
CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 2 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes

CONNECTOR COVER, PLASTIC; Accessory Type:Connector Cover; For Use With:9159 Series 2 Position Wire Plug; Connector Body Material:Nylon (Polyamide) Body; Product Range:9159 Series; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 52R7547
Product Name Connector Cover, Plastic; Accessory Type Avx Interconnect
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, X-Large - 711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
2 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.99 inch (50.5 mm)
View Details