Silicon RF Capacitors / Thin Film 250V 82pF NP0 0603 2% Product overview: 600S820GT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 82pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 82pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S820GT250XT can be used for catalog matching and distributor lookup.
82pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
82pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
82pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-600S820GT250XT | 1284-1959-6-ND | 1284-1959-2-ND | 600S820GT250XT |
| Product Name | 250V 82pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |