KYOCERA AVX Components Corporation 75pF Capacitor 600S750JT250XT

Description
Silicon RF Capacitors / Thin Film 250volts 75pF 5% Product overview: 600S750JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S750JT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 250volts 75pF 5% Product overview: 600S750JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S750JT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75pF Capacitor
68-600S750JT250XT
75pF Capacitor 68-600S750JT250XT
Silicon RF Capacitors / Thin Film 250volts 75pF 5% Product overview: 600S750JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S750JT250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 75pF 5% Product overview: 600S750JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S750JT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1958-6-ND
Ceramic Capacitors 1284-1958-6-ND
75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1958-2-ND
Ceramic Capacitors 1284-1958-2-ND
75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1958-1-ND
Ceramic Capacitors 1284-1958-1-ND
75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 68-600S750JT250XT 1284-1958-6-ND 1284-1958-2-ND
Product Name 75pF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 7.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details