Silicon RF Capacitors / Thin Film 250volts 56pF 1% Product overview: 600S560FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S560FT250XT can be used for catalog matching and distributor lookup.
CAP CER 56PF 250V C0G/NP0 0603
CAP CER 56PF 250V C0G/NP0 0603
CAP CER 56PF 250V C0G/NP0 0603
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-600S560FT250XT | 478-600S560FT250XTTR-ND | 478-600S560FT250XTDKR-ND | 600S560FT250XT |
| Product Name | 56pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |