CAP CER 2.2PF 250V NP0 0603
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 2.2PF 250V NP0 0603
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-600S2R2BW250XT4KDKR-ND | 478-600S2R2BW250XT4KTR-ND | 600S2R2BW250XT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts | 250 volts |