Silicon RF Capacitors / Thin Film 250volts 2.2pF Product overview: 600S2R2BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S2R2BT250XT can be used for catalog matching and distributor lookup.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
Silicon RF Capacitors / Thin Film 250volts 2.2pF
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-600S2R2BT250XT | 600S2R2BT250XT | 600S2R2BT250XT |
| Product Name | 2.2pF Capacitor | Hi-Q Multilayer Ceramic Capacitors | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||
| Capacitance Range | 2.20E-6 microF | 2.20E-6 microF | |
| WVDC | 250 volts | 250 volts | |
| WVAC | 250 to ? volts |