KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600S2R0BW250XT4K

Description
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Description
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 600S series is an EIA 0603 case size, ultra-low ESR, high Q, NPO multilayer ceramic capacitor designed for RF and microwave applications such as filter networks, tuning, coupling, and DC blocking. It operates from -55°C to +125°C with no voltage derating, has a working voltage of 250 V, and a capacitance range of 0.1 to 100 pF with tolerances from ±0.05 pF to ±20%. The dielectric exhibits no aging or piezoelectric effects, and the capacitor meets military specification DSCC Drawing Number 05002. Packaging options include tape and reel in vertical or standard orientation, with lead-free tin plating over nickel barrier and RoHS compliance. Dimensions are 1.60 ± 0.15 mm in length, 0.81 ± 0.15 mm in width, and 0.89 mm maximum in height.

Datasheet Summary
Powered by GS/AI

The 600S series is an EIA 0603 case size, ultra-low ESR, high Q, NPO multilayer ceramic capacitor designed for RF and microwave applications such as filter networks, tuning, coupling, and DC blocking. It operates from -55°C to +125°C with no voltage derating, has a working voltage of 250 V, and a capacitance range of 0.1 to 100 pF with tolerances from ±0.05 pF to ±20%. The dielectric exhibits no aging or piezoelectric effects, and the capacitor meets military specification DSCC Drawing Number 05002. Packaging options include tape and reel in vertical or standard orientation, with lead-free tin plating over nickel barrier and RoHS compliance. Dimensions are 1.60 ± 0.15 mm in length, 0.81 ± 0.15 mm in width, and 0.89 mm maximum in height.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600S2R0BW250XT4K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600S2R0BW250XT4K
Hi-Q Multilayer Ceramic Capacitors 600S2R0BW250XT4K
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 600S2R0BW250XT4K
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers