The 600S series is an EIA 0603 package ultra-low ESR, high Q NPO multilayer capacitor designed for RF and microwave applications, featuring a 250 V working voltage, capacitance range of 0.1 to 100 pF, and operating temperature from -55°C to +125°C without derating. It meets Military Approval DSCC Drawing Number 05002, with dielectric withstand voltage of 2.5× WVDC, and complies with moisture resistance Mil-STD-202 Method 106 and thermal shock testing. The part offers Q factor greater than 2,000 at 1 MHz and capacitance tolerances from ±0.05 pF to ±20% depending on value. Solderability meets >90% terminal coverage and terminal strength is 4 lbs. typical. Capacitance code GT250T indicates a 22 pF value with ±2% tolerance, 250 WVDC, and Tin Plated over Nickel Barrier termination. The part is certified RoHS compliant and available in tape and reel packaging, with T4K denoting 4,000 pcs per reel.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600S220GT250T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF |