Kyocera Corporation Ceramic Capacitors 600S220FW250XT4K

Description
CAP CER 22PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 22PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600S220FW250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S220FW250XT4KCT-ND
Ceramic Capacitors 478-600S220FW250XT4KCT-ND
CAP CER 22PF 250V NP0 0603

CAP CER 22PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-600S220FW250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S220FW250XT4KDKR-ND
Ceramic Capacitors 478-600S220FW250XT4KDKR-ND
CAP CER 22PF 250V NP0 0603

CAP CER 22PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-600S220FW250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S220FW250XT4KTR-ND
Ceramic Capacitors 478-600S220FW250XT4KTR-ND
22pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600S220FW250XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600S220FW250XT
Hi-Q Multilayer Ceramic Capacitors 600S220FW250XT
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-600S220FW250XT4KCT-ND 478-600S220FW250XT4KDKR-ND 600S220FW250XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers