Kyocera Corporation Ceramic Capacitors 600S180FT250XT4K

Description
18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600S180FT250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S180FT250XT4KTR-ND
Ceramic Capacitors 478-600S180FT250XT4KTR-ND
18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600S180FT250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S180FT250XT4KDKR-ND
Ceramic Capacitors 478-600S180FT250XT4KDKR-ND
18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600S180FT250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S180FT250XT4KCT-ND
Ceramic Capacitors 478-600S180FT250XT4KCT-ND
18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600S180FT250XT4KTR-ND 478-600S180FT250XT4KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details