The 600S series is an EIA 0603 surface-mount multilayer ceramic capacitor designed for RF and microwave applications requiring ultra-low ESR and high Q. It offers a working voltage of 250 V, a capacitance range of 0.1 to 100 pF, and a temperature coefficient of ±30 ppm/°C from -55°C to +125°C. The part has a quality factor greater than 2,000 at 1 MHz with dissipation factor limits of 0.0010 max for capacitances ≤10 pF and 0.0005 max for >10 pF. It withstands 2.5× WVDC for 5 seconds, has no aging or piezoelectric effects, and meets military standard DSCC Drawing Number 05002. Packaging is available in tape and reel orientations with RoHS-compliant tin-plated nickel barrier terminations.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600S101GT250XTV5 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |