The 600S series is an EIA 0603-sized, ultra-low ESR, high Q, NPO multilayer ceramic capacitor designed for RF and microwave applications. It supports capacitances from 0.1 to 100 pF with working voltage of 250 V and operates from -55°C to +125°C with no derating. The dielectric exhibits no aging or piezoelectric effects, with a temperature coefficient of 0 ± 30 ppm/°C. Quality factor exceeds 2,000 at 1 MHz for capacitances up to 10 pF. The component meets Mil-STD-202 moisture resistance, features solderability with >90% coverage, and complies with RoHS standards. Packaging options include tape and reel in 500 or 4000-piece formats.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600S101FW250XT4K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |