CAP CER 0.8PF 250V NP0 0603
ATC 600S Series, Ultra-Low ESR, High Q, NPO, RF & Microwave Capacitors
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-600S0R8BW250XT4KTR-ND | 600S0R8BW250XT |
| Product Name | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts |