0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-600S0R8BT250XT4KTR-ND | 478-600S0R8BT250XT4KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts |