KYOCERA AVX Components Corporation Ceramic Capacitors 600L2R2BT200T

Description
CAP CER 2.2PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.2PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600L2R2BT200TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L2R2BT200TTR-ND
Ceramic Capacitors 478-600L2R2BT200TTR-ND
CAP CER 2.2PF 200V C0G/NP0 0402

CAP CER 2.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L2R2BT200TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L2R2BT200TCT-ND
Ceramic Capacitors 478-600L2R2BT200TCT-ND
CAP CER 2.2PF 200V C0G/NP0 0402

CAP CER 2.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L2R2BT200TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L2R2BT200TDKR-ND
Ceramic Capacitors 478-600L2R2BT200TDKR-ND
CAP CER 2.2PF 200V C0G/NP0 0402

CAP CER 2.2PF 200V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600L2R2BT200TTR-ND 478-600L2R2BT200TDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details