KYOCERA AVX Components Corporation Ceramic Capacitors 600L240FT200T

Description
CAP CER 24PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 24PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600L240FT200TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L240FT200TTR-ND
Ceramic Capacitors 478-600L240FT200TTR-ND
CAP CER 24PF 200V C0G/NP0 0402

CAP CER 24PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L240FT200TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L240FT200TCT-ND
Ceramic Capacitors 478-600L240FT200TCT-ND
CAP CER 24PF 200V C0G/NP0 0402

CAP CER 24PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L240FT200TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L240FT200TDKR-ND
Ceramic Capacitors 478-600L240FT200TDKR-ND
CAP CER 24PF 200V C0G/NP0 0402

CAP CER 24PF 200V C0G/NP0 0402

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600L240FT200T - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600L240FT200T
Hi-Q Multilayer Ceramic Capacitors 600L240FT200T
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-600L240FT200TTR-ND 478-600L240FT200TDKR-ND 600L240FT200T
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details