Kyocera Corporation Ceramic Capacitors 600L1R5AW200T4K

Description
1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600L1R5AW200T4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R5AW200T4KTR-ND
Ceramic Capacitors 478-600L1R5AW200T4KTR-ND
1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600L1R5AW200T4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R5AW200T4KDKR-ND
Ceramic Capacitors 478-600L1R5AW200T4KDKR-ND
1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600L1R5AW200T4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R5AW200T4KCT-ND
Ceramic Capacitors 478-600L1R5AW200T4KCT-ND
1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600L1R5AW200T4KTR-ND 478-600L1R5AW200T4KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details