KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600L1R5AT200T

Description
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
Request a Quote Datasheet
Description
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600L1R5AT200T - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600L1R5AT200T
Hi-Q Multilayer Ceramic Capacitors 600L1R5AT200T
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet
Ceramic Capacitors - 478-600L1R5AT200TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R5AT200TTR-ND
Ceramic Capacitors 478-600L1R5AT200TTR-ND
CAP CER 1.5PF 200V C0G/NP0 0402

CAP CER 1.5PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L1R5AT200TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R5AT200TCT-ND
Ceramic Capacitors 478-600L1R5AT200TCT-ND
CAP CER 1.5PF 200V C0G/NP0 0402

CAP CER 1.5PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L1R5AT200TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R5AT200TDKR-ND
Ceramic Capacitors 478-600L1R5AT200TDKR-ND
CAP CER 1.5PF 200V C0G/NP0 0402

CAP CER 1.5PF 200V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 600L1R5AT200T 478-600L1R5AT200TTR-ND 478-600L1R5AT200TDKR-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF
WVDC 200 volts 200 volts 200 volts
Lead Style Tin Plated Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details