KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600L150JTN200T

Description
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Description
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 600L series is an ultra-low ESR NPO multilayer ceramic capacitor in EIA 0402 case size, rated for 200 V DC working voltage and operating from -55°C to +125°C. It offers capacitance values from 0.1 pF to 27 pF with a stable temperature coefficient of 0 ± 30 ppm/°C, high Q factor, and no aging or piezoelectric effects. The component meets military standard DSCC Drawing Number 05003 and has a solderability requirement of greater than 90% termination coverage. It is designed for RF and microwave applications such as filter networks, matching circuits, and DC blocking.

Datasheet Summary
Powered by GS/AI

The 600L series is an ultra-low ESR NPO multilayer ceramic capacitor in EIA 0402 case size, rated for 200 V DC working voltage and operating from -55°C to +125°C. It offers capacitance values from 0.1 pF to 27 pF with a stable temperature coefficient of 0 ± 30 ppm/°C, high Q factor, and no aging or piezoelectric effects. The component meets military standard DSCC Drawing Number 05003 and has a solderability requirement of greater than 90% termination coverage. It is designed for RF and microwave applications such as filter networks, matching circuits, and DC blocking.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600L150JTN200T - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600L150JTN200T
Hi-Q Multilayer Ceramic Capacitors 600L150JTN200T
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 600L150JTN200T
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details