Silicon RF Capacitors / Thin Film 200V 15pF Tol 5% Product overview: 600L150JT200T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 15pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600L150JT200T can be used for catalog matching and distributor lookup.
CAP CER 15PF 200V C0G/NP0 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 68-600L150JT200T | 478-600L150JT200TTR-ND |
| Product Name | 200V 15pF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | |
| Capacitance Range | 1.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 200 volts | 200 volts |