KYOCERA AVX Components Corporation Ceramic Capacitors 600L150FT200T

Description
15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1359-2-ND
Ceramic Capacitors 1284-1359-2-ND
15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1359-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1359-6-ND
Ceramic Capacitors 1284-1359-6-ND
15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1359-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1359-1-ND
Ceramic Capacitors 1284-1359-1-ND
15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600L150FT200T - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600L150FT200T
Hi-Q Multilayer Ceramic Capacitors 600L150FT200T
ATC 600L Series Ultra-Low ESR, High Q, NPO RF & Microwave Capacitor. Features lowest ESR in class, Highest working voltage in class - 200V, Standard EIA size 0402, High self resonance frequencies. * 100 piece prototype reel. See 600L150FT200 for cut tape, 600L150FT200T5 for 500 piece reels, and 600L150FT200T for 10K piece reels.

ATC 600L Series Ultra-Low ESR, High Q, NPO RF & Microwave Capacitor. Features lowest ESR in class, Highest working voltage in class - 200V, Standard EIA size 0402, High self resonance frequencies. * 100 piece prototype reel. See 600L150FT200 for cut tape, 600L150FT200T5 for 500 piece reels, and 600L150FT200T for 10K piece reels.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1359-2-ND 1284-1359-6-ND 600L150FT200T
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-2684-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers