KYOCERA AVX Components Corporation Ceramic Capacitors 600L100FT200T4K

Description
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600L100FT200T4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L100FT200T4KTR-ND
Ceramic Capacitors 478-600L100FT200T4KTR-ND
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600L100FT200T4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L100FT200T4KDKR-ND
Ceramic Capacitors 478-600L100FT200T4KDKR-ND
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600L100FT200T4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L100FT200T4KCT-ND
Ceramic Capacitors 478-600L100FT200T4KCT-ND
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600L100FT200T4KTR-ND 478-600L100FT200T4KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers