Manufacturer: AMIS
Category: RF and Wireless - RF Transceiver Modules and Modems
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: Optical Sensor Through-Beam 0.512" (13mm) Module, Slotted
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans |