KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600F8R2CT250XT4K

Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote Datasheet
Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600F8R2CT250XT4K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600F8R2CT250XT4K
Hi-Q Multilayer Ceramic Capacitors 600F8R2CT250XT4K
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1079-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1079-1-ND
Ceramic Capacitors 1284-1079-1-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1079-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1079-2-ND
Ceramic Capacitors 1284-1079-2-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1079-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1079-6-ND
Ceramic Capacitors 1284-1079-6-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 600F8R2CT250XT4K 1284-1079-1-ND 1284-1079-6-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF
WVDC 250 volts 250 volts 250 volts
Lead Style Tin Plated Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers