6.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
6.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
6.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Silicon RF Capacitors / Thin Film 250V 6.2pF NP0 0805 Tol .25pF Product overview: 600F6R2CT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.2pF, 25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 6.2pF, 25pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F6R2CT250XT can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-1718-6-ND | 1284-1718-1-ND | 68-600F6R2CT250XT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 250V 6.2pF 25pF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts |