KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600F680GW250XT

Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 600F series is an EIA 0805 surface-mount multilayer ceramic capacitor designed for RF and microwave applications requiring ultra-low ESR and high Q performance. It operates from -55°C to +125°C with a working voltage of 250 V and a temperature coefficient of 0 ± 30 ppm/°C. Capacitance values range from 0.1 pF to 240 pF, with tolerances including ±5% (J) and ±2% (G). The dielectric is NPO, providing stable performance with no aging or piezoelectric effects. Insulation resistance is 105 Megohms minimum at 25°C and 104 Megohms minimum at 125°C under rated voltage. The component complies with military standards per DSCC Drawing Number 05001 and meets moisture resistance and thermal shock requirements. It is lead-free compatible with tin-plated nickel barrier terminations and available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The 600F series is an EIA 0805 surface-mount multilayer ceramic capacitor designed for RF and microwave applications requiring ultra-low ESR and high Q performance. It operates from -55°C to +125°C with a working voltage of 250 V and a temperature coefficient of 0 ± 30 ppm/°C. Capacitance values range from 0.1 pF to 240 pF, with tolerances including ±5% (J) and ±2% (G). The dielectric is NPO, providing stable performance with no aging or piezoelectric effects. Insulation resistance is 105 Megohms minimum at 25°C and 104 Megohms minimum at 125°C under rated voltage. The component complies with military standards per DSCC Drawing Number 05001 and meets moisture resistance and thermal shock requirements. It is lead-free compatible with tin-plated nickel barrier terminations and available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600F680GW250XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600F680GW250XT
Hi-Q Multilayer Ceramic Capacitors 600F680GW250XT
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 600F680GW250XT
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details