The 600F series is an EIA 0805-sized, ultra-low ESR, high Q, NPO multilayer capacitor designed for RF and microwave applications, including filter networks, matching networks, and DC blocking. It operates from -55°C to +125°C with a working voltage of 250 V, a capacitance range of 0.1 pF to 240 pF, and a temperature coefficient of ±30 ppm/°C. The capacitor has a quality factor greater than 2,000 at 1 MHz and an insulation resistance of 105 MΩ min at 25°C. It meets military standard DSCC Drawing Number 05001 and is RoHS compliant with tin-plated over nickel barrier terminations.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600F3R6BW250XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |