The 600F series is an EIA 0805-sized, ultra-low ESR, high Q, NPO multilayer capacitor designed for RF and microwave applications such as filter networks, matching networks, and DC blocking. It operates from -55°C to +125°C with a working voltage of 250 V and a temperature coefficient of ±30 ppm/°C. The capacitance range is 0.1 pF to 240 pF with tolerances from ±0.05 pF to ±20%, and it features insulation resistance of 105 Megohms at 25°C and 104 Megohms at 125°C at rated WVDC. The package measures 2.01 mm × 1.24 mm × 1.30 mm maximum with solderable terminations compliant with RoHS standards. The part is qualified to DSCC Drawing Number 05001 and meets military environmental standards including thermal shock, moisture resistance, and solderability tests.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600F2R4CT250XT4K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |