KYOCERA AVX Components Corporation Ceramic Capacitors 600F2R0BT250XT4K

Description
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600F2R0BT250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F2R0BT250XT4KTR-ND
Ceramic Capacitors 478-600F2R0BT250XT4KTR-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600F2R0BT250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F2R0BT250XT4KDKR-ND
Ceramic Capacitors 478-600F2R0BT250XT4KDKR-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600F2R0BT250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F2R0BT250XT4KCT-ND
Ceramic Capacitors 478-600F2R0BT250XT4KCT-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600F2R0BT250XT4KTR-ND 478-600F2R0BT250XT4KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details