KYOCERA AVX Components Corporation 22pF Capacitor 600F220FT250XT

Description
Silicon RF Capacitors / Thin Film 250volts 22pF 1% NP0 Product overview: 600F220FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F220FT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 250volts 22pF 1% NP0 Product overview: 600F220FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F220FT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22pF Capacitor
68-600F220FT250XT
22pF Capacitor 68-600F220FT250XT
Silicon RF Capacitors / Thin Film 250volts 22pF 1% NP0 Product overview: 600F220FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F220FT250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 22pF 1% NP0 Product overview: 600F220FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F220FT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600F220FT250XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600F220FT250XT
Hi-Q Multilayer Ceramic Capacitors 600F220FT250XT
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet
Ceramic Capacitors - 478-600F220FT250XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F220FT250XTTR-ND
Ceramic Capacitors 478-600F220FT250XTTR-ND
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-600F220FT250XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F220FT250XTDKR-ND
Ceramic Capacitors 478-600F220FT250XTDKR-ND
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-600F220FT250XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F220FT250XTCT-ND
Ceramic Capacitors 478-600F220FT250XTCT-ND
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 68-600F220FT250XT 600F220FT250XT 478-600F220FT250XTTR-ND 478-600F220FT250XTDKR-ND
Product Name 22pF Capacitor Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers