KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600F201JT250XT4K

Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote Datasheet
Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600F201JT250XT4K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600F201JT250XT4K
Hi-Q Multilayer Ceramic Capacitors 600F201JT250XT4K
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet
Ceramic Capacitors - 478-600F201JT250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F201JT250XT4KTR-ND
Ceramic Capacitors 478-600F201JT250XT4KTR-ND
200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600F201JT250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F201JT250XT4KCT-ND
Ceramic Capacitors 478-600F201JT250XT4KCT-ND
200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600F201JT250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F201JT250XT4KDKR-ND
Ceramic Capacitors 478-600F201JT250XT4KDKR-ND
200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 600F201JT250XT4K 478-600F201JT250XT4KTR-ND 478-600F201JT250XT4KDKR-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C1206C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details