KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600F1R5BT250X

Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Description
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 600F series is an EIA 0805 surface-mount multilayer capacitor designed for RF and microwave applications requiring ultra-low ESR and high Q performance. It offers a capacitance range of 0.1 pF to 240 pF with a working voltage of 250 V DC, a temperature coefficient of ±30 ppm/°C, and an operating temperature range of -55°C to +125°C. The dielectric is NPO with negligible aging and piezoelectric effects. Insulation resistance exceeds 105 MΩ at 25°C and 104 MΩ at 125°C under rated voltage. The capacitor supports solderability per standard requirements and meets military qualification per DSCC Drawing Number 05001. Tape and reel packaging in vertical or horizontal orientation is available.

Datasheet Summary
Powered by GS/AI

The 600F series is an EIA 0805 surface-mount multilayer capacitor designed for RF and microwave applications requiring ultra-low ESR and high Q performance. It offers a capacitance range of 0.1 pF to 240 pF with a working voltage of 250 V DC, a temperature coefficient of ±30 ppm/°C, and an operating temperature range of -55°C to +125°C. The dielectric is NPO with negligible aging and piezoelectric effects. Insulation resistance exceeds 105 MΩ at 25°C and 104 MΩ at 125°C under rated voltage. The capacitor supports solderability per standard requirements and meets military qualification per DSCC Drawing Number 05001. Tape and reel packaging in vertical or horizontal orientation is available.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600F1R5BT250X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600F1R5BT250X
Hi-Q Multilayer Ceramic Capacitors 600F1R5BT250X
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 600F1R5BT250X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details