KYOCERA AVX Components Corporation Ceramic Capacitors 600F0R8BT250XT

Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1351-2-ND
Ceramic Capacitors 1284-1351-2-ND
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1351-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1351-6-ND
Ceramic Capacitors 1284-1351-6-ND
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1351-1-ND
Ceramic Capacitors 1284-1351-1-ND
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8pF Capacitor
68-600F0R8BT250XT
0.8pF Capacitor 68-600F0R8BT250XT
Silicon RF Capacitors / Thin Film 250volts 0.8pF NP0 Product overview: 600F0R8BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F0R8BT250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 0.8pF NP0 Product overview: 600F0R8BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F0R8BT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1351-2-ND 1284-1351-6-ND 68-600F0R8BT250XT
Product Name Ceramic Capacitors Ceramic Capacitors 0.8pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details