CAP CER 0.6PF 250V C0G/NP0 0805
Silicon RF Capacitors / Thin Film 250volts 0.6pF NP0 Product overview: 600F0R6BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F0R6BT250XT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-600F0R6BT250XTTR-ND | 68-600F0R6BT250XT |
| Product Name | Ceramic Capacitors | 0.6pF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 250 volts | 250 volts |